Bi-Sonic Technology Corporation Dc Fan, Axial, 70Mm X 70Mm X 15Mm, 12V; Supply Voltage Vdc Bisonic BP701512L

Description
DC FAN, AXIAL, 70MM X 70MM X 15MM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.78CFM; Noise Rating:31dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC FAN, AXIAL, 70MM X 70MM X 15MM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.78CFM; Noise Rating:31dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Axial, 70Mm X 70Mm X 15Mm, 12V; Supply Voltage Vdc Bisonic - 90R8521 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 70Mm X 70Mm X 15Mm, 12V; Supply Voltage Vdc Bisonic
90R8521
Dc Fan, Axial, 70Mm X 70Mm X 15Mm, 12V; Supply Voltage Vdc Bisonic 90R8521
DC FAN, AXIAL, 70MM X 70MM X 15MM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.78CFM; Noise Rating:31dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

DC FAN, AXIAL, 70MM X 70MM X 15MM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.78CFM; Noise Rating:31dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 90R8521
Product Name Dc Fan, Axial, 70Mm X 70Mm X 15Mm, 12V; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 195 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Ac Receptacles Qualtek Electronics - 17B7223 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details