Bi-Sonic Technology Corporation Axial Fan, 60Mm, 24Vdc,19.5Cfm, 29.6Dba; Supply Voltage Vdc Bisonic BP602524HH-03-W

Description
AXIAL FAN, 60MM, 24VDC,19.5CFM, 29.6dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.4CFM; Noise Rating:29.6dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 24VDC,19.5CFM, 29.6dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.4CFM; Noise Rating:29.6dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc,19.5Cfm, 29.6Dba; Supply Voltage Vdc Bisonic - 96K7051 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc,19.5Cfm, 29.6Dba; Supply Voltage Vdc Bisonic
96K7051
Axial Fan, 60Mm, 24Vdc,19.5Cfm, 29.6Dba; Supply Voltage Vdc Bisonic 96K7051
AXIAL FAN, 60MM, 24VDC,19.5CFM, 29.6dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.4CFM; Noise Rating:29.6dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC,19.5CFM, 29.6dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.4CFM; Noise Rating:29.6dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96K7051
Product Name Axial Fan, 60Mm, 24Vdc,19.5Cfm, 29.6Dba; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details