Bi-Sonic Technology Corporation Axial Fan,60Mm, 12Vdc,20.22Cfm, 28.7Dba; Supply Voltage Vdc Bisonic BP601512M-W

Description
AXIAL FAN,60MM, 12VDC,20.22CFM, 28.7dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.22CFM; Noise Rating:28.7dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN,60MM, 12VDC,20.22CFM, 28.7dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.22CFM; Noise Rating:28.7dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,60Mm, 12Vdc,20.22Cfm, 28.7Dba; Supply Voltage Vdc Bisonic - 96K7047 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,60Mm, 12Vdc,20.22Cfm, 28.7Dba; Supply Voltage Vdc Bisonic
96K7047
Axial Fan,60Mm, 12Vdc,20.22Cfm, 28.7Dba; Supply Voltage Vdc Bisonic 96K7047
AXIAL FAN,60MM, 12VDC,20.22CFM, 28.7dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.22CFM; Noise Rating:28.7dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN,60MM, 12VDC,20.22CFM, 28.7dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.22CFM; Noise Rating:28.7dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96K7047
Product Name Axial Fan,60Mm, 12Vdc,20.22Cfm, 28.7Dba; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, 4.92 X 4.92, 32/24 Cfm, 48 Vdc Rohs Compliant Stego - 70M7783 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Backward Curved Fan - UNO503554E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details