Bi-Sonic Technology Corporation Axial Fan,60Mm, 12Vdc,20.7Cfm, 35Dba; Supply Voltage Vdc Bisonic BP601012M-W

Description
AXIAL FAN,60MM, 12VDC,20.7CFM, 35dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.7CFM; Noise Rating:35dBA; Power Rating:-; Rated Speed:4200rpmRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN,60MM, 12VDC,20.7CFM, 35dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.7CFM; Noise Rating:35dBA; Power Rating:-; Rated Speed:4200rpmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,60Mm, 12Vdc,20.7Cfm, 35Dba; Supply Voltage Vdc Bisonic - 96K7046 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,60Mm, 12Vdc,20.7Cfm, 35Dba; Supply Voltage Vdc Bisonic
96K7046
Axial Fan,60Mm, 12Vdc,20.7Cfm, 35Dba; Supply Voltage Vdc Bisonic 96K7046
AXIAL FAN,60MM, 12VDC,20.7CFM, 35dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.7CFM; Noise Rating:35dBA; Power Rating:-; Rated Speed:4200rpmRoHS Compliant: Yes

AXIAL FAN,60MM, 12VDC,20.7CFM, 35dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.7CFM; Noise Rating:35dBA; Power Rating:-; Rated Speed:4200rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96K7046
Product Name Axial Fan,60Mm, 12Vdc,20.7Cfm, 35Dba; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PTF60500LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 24 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 126LF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details