Bi-Sonic Technology Corporation Axial Fan, 50Mm, 12Vdc,8.79Cfm, 29Dba; Supply Voltage Vdc Bisonic BP501012M-W

Description
AXIAL FAN, 50MM, 12VDC,8.79CFM, 29dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.79CFM; Noise Rating:29dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 50MM, 12VDC,8.79CFM, 29dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.79CFM; Noise Rating:29dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 12Vdc,8.79Cfm, 29Dba; Supply Voltage Vdc Bisonic - 96K7045 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc,8.79Cfm, 29Dba; Supply Voltage Vdc Bisonic
96K7045
Axial Fan, 50Mm, 12Vdc,8.79Cfm, 29Dba; Supply Voltage Vdc Bisonic 96K7045
AXIAL FAN, 50MM, 12VDC,8.79CFM, 29dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.79CFM; Noise Rating:29dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC,8.79CFM, 29dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.79CFM; Noise Rating:29dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96K7045
Product Name Axial Fan, 50Mm, 12Vdc,8.79Cfm, 29Dba; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
Ac Receptacles Qualtek Electronics - 17B7257 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details