Bi-Sonic Technology Corporation Dc Fan, Ball, 40Mm, 6000Rpm, 24V, 0.13A; Supply Voltage Vdc Bisonic BP402024M-03W

Description
DC FAN, BALL, 40MM, 6000RPM, 24V, 0.13A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.09CFM; Noise Rating:26.4dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Description
DC FAN, BALL, 40MM, 6000RPM, 24V, 0.13A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.09CFM; Noise Rating:26.4dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Ball, 40Mm, 6000Rpm, 24V, 0.13A; Supply Voltage Vdc Bisonic - 96K7044 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 40Mm, 6000Rpm, 24V, 0.13A; Supply Voltage Vdc Bisonic
96K7044
Dc Fan, Ball, 40Mm, 6000Rpm, 24V, 0.13A; Supply Voltage Vdc Bisonic 96K7044
DC FAN, BALL, 40MM, 6000RPM, 24V, 0.13A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.09CFM; Noise Rating:26.4dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

DC FAN, BALL, 40MM, 6000RPM, 24V, 0.13A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.09CFM; Noise Rating:26.4dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96K7044
Product Name Dc Fan, Ball, 40Mm, 6000Rpm, 24V, 0.13A; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details
6015-9 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details