Bi-Sonic Technology Corporation Axial Fan, 40Mm, 12Vdc,7.7Cfm, 29Dba; Supply Voltage Vdc Bisonic BP401012H-W

Description
AXIAL FAN, 40MM, 12VDC,7.7CFM, 29dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.7CFM; Noise Rating:29dBA; Power Rating:-; Rated Speed:6500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC,7.7CFM, 29dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.7CFM; Noise Rating:29dBA; Power Rating:-; Rated Speed:6500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc,7.7Cfm, 29Dba; Supply Voltage Vdc Bisonic - 96K7039 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc,7.7Cfm, 29Dba; Supply Voltage Vdc Bisonic
96K7039
Axial Fan, 40Mm, 12Vdc,7.7Cfm, 29Dba; Supply Voltage Vdc Bisonic 96K7039
AXIAL FAN, 40MM, 12VDC,7.7CFM, 29dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.7CFM; Noise Rating:29dBA; Power Rating:-; Rated Speed:6500rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC,7.7CFM, 29dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.7CFM; Noise Rating:29dBA; Power Rating:-; Rated Speed:6500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96K7039
Product Name Axial Fan, 40Mm, 12Vdc,7.7Cfm, 29Dba; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
6025-5 Series 3.12 Watt (W) Power Brushless DC Axial Fan - D6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
Axial Fan - 106ZA - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details