Bi-Sonic Technology Corporation Axial Fan, 150Mm X 170Mm X 55Mm, 200Vac, 620Ma; Nominal Rated Voltage Ac Bisonic 5E-DVB-1-W

Description
AXIAL FAN, 150MM x 170MM x 55MM, 200VAC, 620MA; Nominal Rated Voltage AC:100V / 200V; Fan Frame Type:Circular; Fan Frame Size:170mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:171CFM; Noise Rating:59dBA RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 150MM x 170MM x 55MM, 200VAC, 620MA; Nominal Rated Voltage AC:100V / 200V; Fan Frame Type:Circular; Fan Frame Size:170mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:171CFM; Noise Rating:59dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 150Mm X 170Mm X 55Mm, 200Vac, 620Ma; Nominal Rated Voltage Ac Bisonic - 98K9606 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm X 170Mm X 55Mm, 200Vac, 620Ma; Nominal Rated Voltage Ac Bisonic
98K9606
Axial Fan, 150Mm X 170Mm X 55Mm, 200Vac, 620Ma; Nominal Rated Voltage Ac Bisonic 98K9606
AXIAL FAN, 150MM x 170MM x 55MM, 200VAC, 620MA; Nominal Rated Voltage AC:100V / 200V; Fan Frame Type:Circular; Fan Frame Size:170mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:171CFM; Noise Rating:59dBA RoHS Compliant: Yes

AXIAL FAN, 150MM x 170MM x 55MM, 200VAC, 620MA; Nominal Rated Voltage AC:100V / 200V; Fan Frame Type:Circular; Fan Frame Size:170mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:171CFM; Noise Rating:59dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 98K9606
Product Name Axial Fan, 150Mm X 170Mm X 55Mm, 200Vac, 620Ma; Nominal Rated Voltage Ac Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers