Bi-Sonic Technology Corporation Axial Fan, 170Mm, 230Vac, 200Cfm, 50Dba; Nominal Rated Voltage Ac Bisonic 5E-230B-W

Description
AXIAL FAN, 170MM, 230VAC, 200CFM, 50dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:240CFM; Noise Rating:53dBA; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 170MM, 230VAC, 200CFM, 50dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:240CFM; Noise Rating:53dBA; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 170Mm, 230Vac, 200Cfm, 50Dba; Nominal Rated Voltage Ac Bisonic - 98K9608 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 170Mm, 230Vac, 200Cfm, 50Dba; Nominal Rated Voltage Ac Bisonic
98K9608
Axial Fan, 170Mm, 230Vac, 200Cfm, 50Dba; Nominal Rated Voltage Ac Bisonic 98K9608
AXIAL FAN, 170MM, 230VAC, 200CFM, 50dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:240CFM; Noise Rating:53dBA; Power Rating:- RoHS Compliant: Yes

AXIAL FAN, 170MM, 230VAC, 200CFM, 50dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:240CFM; Noise Rating:53dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 98K9608
Product Name Axial Fan, 170Mm, 230Vac, 200Cfm, 50Dba; Nominal Rated Voltage Ac Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
Nominal Rated Voltage Ac Finder - 92X8670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 230 volts
View Details
Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details