Bi-Sonic Technology Corporation Ac Fan, Axial, 119Mm X 119Mm X 38Mm, 230V; Nominal Rated Voltage Ac Bisonic 4E-230B-02T

Description
AC FAN, AXIAL, 119MM X 119MM X 38MM, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:50dBA; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AC FAN, AXIAL, 119MM X 119MM X 38MM, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:50dBA; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Axial, 119Mm X 119Mm X 38Mm, 230V; Nominal Rated Voltage Ac Bisonic - 98K9081 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Axial, 119Mm X 119Mm X 38Mm, 230V; Nominal Rated Voltage Ac Bisonic
98K9081
Ac Fan, Axial, 119Mm X 119Mm X 38Mm, 230V; Nominal Rated Voltage Ac Bisonic 98K9081
AC FAN, AXIAL, 119MM X 119MM X 38MM, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:50dBA; Power Rating:- RoHS Compliant: Yes

AC FAN, AXIAL, 119MM X 119MM X 38MM, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:50dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 98K9081
Product Name Ac Fan, Axial, 119Mm X 119Mm X 38Mm, 230V; Nominal Rated Voltage Ac Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Blower/Fan Type Filter Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details