Bi-Sonic Technology Corporation Ac Fan, Ball, 120Mm, 3000Rpm/230V/0.135A; Nominal Rated Voltage Ac Bisonic 4C-230HS-W

Description
AC FAN, BALL, 120MM, 3000RPM/230V/0.135A; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:100CFM; Noise Rating:48dBA; Power Rating:22W RoHS Compliant: Yes
Datasheet
Description
AC FAN, BALL, 120MM, 3000RPM/230V/0.135A; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:100CFM; Noise Rating:48dBA; Power Rating:22W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Ball, 120Mm, 3000Rpm/230V/0.135A; Nominal Rated Voltage Ac Bisonic - 98K9077 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Ball, 120Mm, 3000Rpm/230V/0.135A; Nominal Rated Voltage Ac Bisonic
98K9077
Ac Fan, Ball, 120Mm, 3000Rpm/230V/0.135A; Nominal Rated Voltage Ac Bisonic 98K9077
AC FAN, BALL, 120MM, 3000RPM/230V/0.135A; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:100CFM; Noise Rating:48dBA; Power Rating:22W RoHS Compliant: Yes

AC FAN, BALL, 120MM, 3000RPM/230V/0.135A; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:100CFM; Noise Rating:48dBA; Power Rating:22W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 98K9077
Product Name Ac Fan, Ball, 120Mm, 3000Rpm/230V/0.135A; Nominal Rated Voltage Ac Bisonic
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFF6 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6026-7 Series 3.07 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details