The BHS Autopress operates as a filter press technology with the benefit of complete containment and automatic cake discharge. It is an alternative to centrifuges and nutsche filter-dryers.
The Autopress provides for reproducible cake thickness which provides for validated and GMP process operation. The cake can be filtered, washed in the forward and reverse directions as well as dried in the forward and reverse directions.
The Autopress technology consists of circular filter plates that are sealed in a movable housing. The filter plate design allows for forward and reverse flow operations and can be automatically cleaned to less than 1 ppm residual cross contamination. Automatic and contained discharge is via scraper knives. PLC control is via Batch S-88 standards.
The horizontal filter plate stack consists of circular plates and flexible spacers for absolute plate-to-plate sealing.
The filtration housing forms a pressure-tight enclosure around the plate stack via a flexible membrane that is pressurized 1 – 2 bar over the operating process pressure.
For cake discharge, the housing opens, the plate stack relaxes and scraper knives remove the cake from each plate in a sequential manner.
Clean-In-Place (CIP) is via spray nozzles and spray bars to meet all riboflavin tests.
| BHS-Filtration Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Name | Autopress |