The Quarktwin Technology Ltd. Industrial Lighting - Task Lighting, part number 153577, is a 300W LED area light designed for outdoor applications. It delivers up to 39,600 lumens with a color temperature of 5000K, achieving an efficacy of up to 132 lumens per watt. The fixture is constructed with die-cast aluminum housing and features a heat-resistant polycarbonate optical lens, ensuring durability and performance in various weather conditions. This product is IP65 rated, making it suitable for wet environments, and operates within a temperature range of -40°C to 45°C. It includes an integral LED driver, eliminating the need for an external driver or ballast, and supports 0-10V dimming. The light is available in multiple housing colors: white, bronze, grey, and black. It is compliant with UL safety regulations and comes with a 5-year warranty, indicating a commitment to quality and reliability.
I9 PREMIUM LED AREA LIGHT 300
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | 153577-1 |
| Product Name | Industrial Lighting - Task Lighting |
| Application | Industrial |