Beyond LED Technology Industrial Lighting - Task Lighting 152834-1

Description
PENGUIN HYBRID FLOOD LIGHT 240
Description
PENGUIN HYBRID FLOOD LIGHT 240
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Penguin Series Flood Light, part number 152834, is a 240W LED flood light designed for outdoor and wet location applications, featuring an IP66 rating. It delivers a luminous output of 36,000 lumens with an efficacy of up to 150 lumens per watt, making it suitable for energy-efficient lighting solutions. The product operates within a voltage range of 100-277Vac and has a correlated color temperature of 5000K, providing bright, daylight-like illumination. Constructed from corrosion-resistant cold-forged aluminum, the light is available in a bronze housing and includes a tempered glass lens cover for enhanced durability and illumination. The fixture is designed for easy installation with options for U-bracket, yoke, or slip fitter mounting. It operates effectively in temperatures ranging from -20°C to 50°C and is compliant with UL safety regulations and RoHS standards, ensuring it is environmentally friendly with no mercury content. The product also comes with a standard 5-year warranty, indicating a commitment to quality and longevity.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Penguin Series Flood Light, part number 152834, is a 240W LED flood light designed for outdoor and wet location applications, featuring an IP66 rating. It delivers a luminous output of 36,000 lumens with an efficacy of up to 150 lumens per watt, making it suitable for energy-efficient lighting solutions. The product operates within a voltage range of 100-277Vac and has a correlated color temperature of 5000K, providing bright, daylight-like illumination. Constructed from corrosion-resistant cold-forged aluminum, the light is available in a bronze housing and includes a tempered glass lens cover for enhanced durability and illumination. The fixture is designed for easy installation with options for U-bracket, yoke, or slip fitter mounting. It operates effectively in temperatures ranging from -20°C to 50°C and is compliant with UL safety regulations and RoHS standards, ensuring it is environmentally friendly with no mercury content. The product also comes with a standard 5-year warranty, indicating a commitment to quality and longevity.

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - 152834-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
152834-1
Industrial Lighting - Task Lighting 152834-1
PENGUIN HYBRID FLOOD LIGHT 240

PENGUIN HYBRID FLOOD LIGHT 240

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number 152834-1
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details