Beyond LED Technology Industrial Lighting - Task Lighting 152541-1

Description
ELITE LED FLAT PANEL CLOUD DESI
Description
ELITE LED FLAT PANEL CLOUD DESI
Datasheet
Datasheet Summary
Powered by GS/AI

The Elite LED Flat Panel Cloud Design (part number 152541) from Quarktwin Technology Ltd. is a 2x4-foot lighting solution designed for various indoor environments, including conference rooms, healthcare facilities, and gyms. It operates at 49 watts and supports a universal input voltage of 120-277Vac, making it versatile for different electrical setups. The panel features a correlated color temperature of 6000K and provides high efficacy with up to 130 lumens per watt. This product includes 0-10V dimming capabilities, ensuring flexibility in lighting control. It is constructed to be glare-free with uniform light distribution, enhancing visual comfort. The panel is designed for easy installation in drop ceilings and can also be surface-mounted with optional accessories. It has a durable build with a thickness of 1.85 inches and is rated for an operating temperature range of -4°F to 104°F. The LED light source is non-replaceable and has a lifespan of over 75,000 hours at L70 and 40,000 hours at L90. The product is UL certified and comes with a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The Elite LED Flat Panel Cloud Design (part number 152541) from Quarktwin Technology Ltd. is a 2x4-foot lighting solution designed for various indoor environments, including conference rooms, healthcare facilities, and gyms. It operates at 49 watts and supports a universal input voltage of 120-277Vac, making it versatile for different electrical setups. The panel features a correlated color temperature of 6000K and provides high efficacy with up to 130 lumens per watt. This product includes 0-10V dimming capabilities, ensuring flexibility in lighting control. It is constructed to be glare-free with uniform light distribution, enhancing visual comfort. The panel is designed for easy installation in drop ceilings and can also be surface-mounted with optional accessories. It has a durable build with a thickness of 1.85 inches and is rated for an operating temperature range of -4°F to 104°F. The LED light source is non-replaceable and has a lifespan of over 75,000 hours at L70 and 40,000 hours at L90. The product is UL certified and comes with a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - 152541-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
152541-1
Industrial Lighting - Task Lighting 152541-1
ELITE LED FLAT PANEL CLOUD DESI

ELITE LED FLAT PANEL CLOUD DESI

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number 152541-1
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
LED Dimmer One Channel PWM 12-24V, 8A - LC-OL-2DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 192 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details