Beyond LED Technology Industrial Lighting - Task Lighting 151785-1

Description
ZOHO 4TH GEN LED AREA LIGHT 15
Datasheet
Description
ZOHO 4TH GEN LED AREA LIGHT 15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - 151785-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
151785-1
Industrial Lighting - Task Lighting 151785-1
ZOHO 4TH GEN LED AREA LIGHT 15

ZOHO 4TH GEN LED AREA LIGHT 15

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number 151785-1
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Standard AC Switch - 4804W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details