SPRAY CHARACTERISTICS:
0° F-Series spray nozzles produce a high impact sold stream. Used in situations where maximum impact is required over a very small target area.
TYPICAL APPLICATIONS:
- Metal Washing
- Agitation
- Mixing
| BEX Spray Nozzles | |
|---|---|
| Product Category | Nozzles |
| Product Name | F Series, Solid Stream Spray Nozzle |
| Media | Water |
| Application | Cleaning; Mixing, Agitation |
| Flow | 6.6 to 21240 GPH (6.94 to 22334 ml/sec) |
| Maximum Pressure | 500 psi (352 m H2O) |
| Pattern | Stream |