BEVCO Ergonomic Seating Integra Upholstered Chair W/large Back, Independent Seat & Back Tilt, Polished Aluminum Base, 20" Adj. Flat Chrome Footring, Mushroom Glides, 19" - 26.5" Seat Height Adj., 300Lb Weight Capacity... 9352L-S

Description
Integra Upholstered Chair w/Large Back, Independent Seat & Back Tilt, Polished Aluminum Base, 20" Adj. Flat Chrome Footring, Mushroom Glides, 19" - 26.5" Seat Height Adj., 300lb Weight Capacity, 12yr Warranty
Description
Integra Upholstered Chair w/Large Back, Independent Seat & Back Tilt, Polished Aluminum Base, 20" Adj. Flat Chrome Footring, Mushroom Glides, 19" - 26.5" Seat Height Adj., 300lb Weight Capacity, 12yr Warranty

Suppliers

Company
Product
Description
Supplier Links
Integra Upholstered Chair W/large Back, Independent Seat & Back Tilt, Polished Aluminum Base, 20
Chicago, IL, United States
Integra Upholstered Chair W/large Back, Independent Seat & Back Tilt, Polished Aluminum Base, 20" Adj. Flat Chrome Footring, Mushroom Glides, 19" - 26.5" Seat Height Adj., 300Lb Weight Capacity...
44W5349
Integra Upholstered Chair W/large Back, Independent Seat & Back Tilt, Polished Aluminum Base, 20" Adj. Flat Chrome Footring, Mushroom Glides, 19" - 26.5" Seat Height Adj., 300Lb Weight Capacity... 44W5349
Integra Upholstered Chair w/Large Back, Independent Seat & Back Tilt, Polished Aluminum Base, 20" Adj. Flat Chrome Footring, Mushroom Glides, 19" - 26.5" Seat Height Adj., 300lb Weight Capacity, 12yr Warranty

Integra Upholstered Chair w/Large Back, Independent Seat & Back Tilt, Polished Aluminum Base, 20" Adj. Flat Chrome Footring, Mushroom Glides, 19" - 26.5" Seat Height Adj., 300lb Weight Capacity, 12yr Warranty

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W5349
Product Name Integra Upholstered Chair W/large Back, Independent Seat & Back Tilt, Polished Aluminum Base, 20" Adj. Flat Chrome Footring, Mushroom Glides, 19" - 26.5" Seat Height Adj., 300Lb Weight Capacity...
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details