BEVCO Ergonomic Seating Esd Chair With Casters & Large Back, Seat Height Adjustment Of 21"-28.5" W/casters Bevco 9351L-E ESD-CARD5S

Description
ESD CHAIR WITH CASTERS & LARGE BACK, SEAT HEIGHT ADJUSTMENT OF 21"-28.5" W/CASTERS
Description
ESD CHAIR WITH CASTERS & LARGE BACK, SEAT HEIGHT ADJUSTMENT OF 21"-28.5" W/CASTERS

Suppliers

Company
Product
Description
Supplier Links
Esd Chair With Casters & Large Back, Seat Height Adjustment Of 21
Chicago, IL, United States
Esd Chair With Casters & Large Back, Seat Height Adjustment Of 21"-28.5" W/casters Bevco
25T0562
Esd Chair With Casters & Large Back, Seat Height Adjustment Of 21"-28.5" W/casters Bevco 25T0562
ESD CHAIR WITH CASTERS & LARGE BACK, SEAT HEIGHT ADJUSTMENT OF 21"-28.5" W/CASTERS

ESD CHAIR WITH CASTERS & LARGE BACK, SEAT HEIGHT ADJUSTMENT OF 21"-28.5" W/CASTERS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25T0562
Product Name Esd Chair With Casters & Large Back, Seat Height Adjustment Of 21"-28.5" W/casters Bevco
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details