BEVCO Ergonomic Seating Integra Esd Upholstered Chair W/large Back, Non-Tilt, Polished Aluminum Base W/brass Drag Chain, 20" Adj. Flat Chrome Esd Footring, Esd Mushroom Glides, 19" - 26.5" Seat Height Adj., 300Lb Weight C... 9350L-E

Description
Integra ESD Upholstered Chair w/Large Back, Non-Tilt, Polished Aluminum Base w/Brass Drag Chain, 20" Adj. Flat Chrome ESD Footring, ESD Mushroom Glides, 19" - 26.5" Seat Height Adj., 300lb Weight Capacity, 12yr Warranty
Description
Integra ESD Upholstered Chair w/Large Back, Non-Tilt, Polished Aluminum Base w/Brass Drag Chain, 20" Adj. Flat Chrome ESD Footring, ESD Mushroom Glides, 19" - 26.5" Seat Height Adj., 300lb Weight Capacity, 12yr Warranty

Suppliers

Company
Product
Description
Supplier Links
Integra Esd Upholstered Chair W/large Back, Non-Tilt, Polished Aluminum Base W/brass Drag Chain, 20
Chicago, IL, United States
Integra Esd Upholstered Chair W/large Back, Non-Tilt, Polished Aluminum Base W/brass Drag Chain, 20" Adj. Flat Chrome Esd Footring, Esd Mushroom Glides, 19" - 26.5" Seat Height Adj., 300Lb Weight C...
55T5162
Integra Esd Upholstered Chair W/large Back, Non-Tilt, Polished Aluminum Base W/brass Drag Chain, 20" Adj. Flat Chrome Esd Footring, Esd Mushroom Glides, 19" - 26.5" Seat Height Adj., 300Lb Weight C... 55T5162
Integra ESD Upholstered Chair w/Large Back, Non-Tilt, Polished Aluminum Base w/Brass Drag Chain, 20" Adj. Flat Chrome ESD Footring, ESD Mushroom Glides, 19" - 26.5" Seat Height Adj., 300lb Weight Capacity, 12yr Warranty

Integra ESD Upholstered Chair w/Large Back, Non-Tilt, Polished Aluminum Base w/Brass Drag Chain, 20" Adj. Flat Chrome ESD Footring, ESD Mushroom Glides, 19" - 26.5" Seat Height Adj., 300lb Weight Capacity, 12yr Warranty

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55T5162
Product Name Integra Esd Upholstered Chair W/large Back, Non-Tilt, Polished Aluminum Base W/brass Drag Chain, 20" Adj. Flat Chrome Esd Footring, Esd Mushroom Glides, 19" - 26.5" Seat Height Adj., 300Lb Weight C...
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details