Resistance Range: 0.20% to 5.0%
Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on a common shaft axis with precision conductive plastic potentiometers. We can supply single- or multi-pole, single- or multi-position, positive detented "on-off" rotary switches, high-current (10 amp) cam-actuated microswitches, and lower current printed circuit board-type switches built in accordance with MIL-S-3786. These switches can work in conjunction with conductive plastic rheostats or potentiometers, and can be ganged to the same shaft or concentric shaft. In the area of precision, low-current-capacity
| Betatronix LLC | |
|---|---|
| Product Category | Power Resistors |
| Product Number | Series 8005 |
| Product Name | Panel Mount - Switch Option |
| Category / Application | Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature) |
| Technology / Construction | Conductive Plastic |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Panel Mount (Bushing) |
| Dielectric Strength | 500 kilovolts |