Resistance Range: 0.20% to 5.0%
Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has limited knowledge of the assembly techniques used in potentiometers. Betatronix has made both system designers and motor manufacturers aware of the inadequacies of this approach. Today, Betatronix can supply the complete motor-pot assembly or mount the potentiometer to the motor at our facility. Motor-pot assemblies are available with A.C. motors, low-inertia D.C. motors, brushless D.C. motors, spring returns, and either single- or multi-turn potentiometers.
| Betatronix LLC | |
|---|---|
| Product Category | Power Resistors |
| Product Number | Series 8003 |
| Product Name | Rotary - Servo Mount |
| Category / Application | Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature) |
| Technology / Construction | Conductive Plastic |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature) |
| Dielectric Strength | 1000 kilovolts |