Resistance Range: 0.20% to 5.0%
Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer infinite resolution and Betatronix can build single-turn molded conductive plastic potentiometers with the same accuracy as multi-turn. However, for special applications where multi-turn potentiometers must be used and where the poor reliability of a wirewound potentiometer cannot be tolerated, Betatronix offers molded conductive plastic multi-turn potentiometers with improved life characteristics and higher reliability performance figures.
| Betatronix LLC | |
|---|---|
| Product Category | Power Resistors |
| Product Number | Series 8002 |
| Product Name | Rotary - Multi Turn |
| Category / Application | Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature) |
| Technology / Construction | Conductive Plastic |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature) |
| Dielectric Strength | 1000 kilovolts |