BETA UTENSILI SPA Hex Keys 96L/SC12

Description
CHIAVI MAS ES LUN NERE12PZ L/SC12 SUPP
Request a Quote
Description
CHIAVI MAS ES LUN NERE12PZ L/SC12 SUPP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338794
Hex Keys 2338794
CHIAVI MAS ES LUN NERE12PZ L/SC12 SUPP

CHIAVI MAS ES LUN NERE12PZ L/SC12 SUPP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338794
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details