BETA UTENSILI SPA Hex Keys 96L 9

Description
BETA 96L 9 Hex Key
Request a Quote
Description
BETA 96L 9 Hex Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338793
Hex Keys 2338793
BETA 96L 9 Hex Key

BETA 96L 9 Hex Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338793
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details