BETA UTENSILI SPA Hex Keys 96L 4

Description
BETA 96L 4 Hex Key
Request a Quote
Description
BETA 96L 4 Hex Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338787
Hex Keys 2338787
BETA 96L 4 Hex Key

BETA 96L 4 Hex Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338787
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details