BETA UTENSILI SPA Hex Keys 96L 3

Description
CHIAVI MAS ESAG PIEG NERE LUNGHE L 3
Request a Quote
Description
CHIAVI MAS ESAG PIEG NERE LUNGHE L 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338785
Hex Keys 2338785
CHIAVI MAS ESAG PIEG NERE LUNGHE L 3

CHIAVI MAS ESAG PIEG NERE LUNGHE L 3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338785
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details