BETA UTENSILI SPA Hex Keys 96L 3,5

Description
BETA 96L 3,5 Hex Key
Request a Quote
Description
BETA 96L 3,5 Hex Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338786
Hex Keys 2338786
BETA 96L 3,5 Hex Key

BETA 96L 3,5 Hex Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338786
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details