BETA UTENSILI SPA Screwdriver Bits 861TX 8

Description
INSERTI TX 1/4-L25 TX 8
Request a Quote
Description
INSERTI TX 1/4-L25 TX 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2256511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2256511
Screwdriver Bits 2256511
INSERTI TX 1/4-L25 TX 8

INSERTI TX 1/4-L25 TX 8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2256511
Product Name Screwdriver Bits
Drive Type Torx
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-203 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 9.94 inch (252 mm)
Shank Length 5.62 inch (143 mm)
View Details
Screwdriver - SDE-4 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.94 inch (202 mm)
View Details