BETA UTENSILI SPA Screwdriver Bits 861PZ 2L

Description
INSERTI POZIDRIV® 1/4-L50 PZ 2L
Request a Quote
Description
INSERTI POZIDRIV® 1/4-L50 PZ 2L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2256458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2256458
Screwdriver Bits 2256458
INSERTI POZIDRIV® 1/4-L50 PZ 2L

INSERTI POZIDRIV® 1/4-L50 PZ 2L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2256458
Product Name Screwdriver Bits
Drive Type Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver - 35-173 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.38 inch (187 mm)
View Details
Screwdriver - 038.065.125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10 inch (254 mm)
View Details