BETA UTENSILI SPA Socket Wrenches 80 18X19

Description
BETA 80 18X19 Socket Wrench
Request a Quote
Description
BETA 80 18X19 Socket Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 2341074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
2341074
Socket Wrenches 2341074
BETA 80 18X19 Socket Wrench

BETA 80 18X19 Socket Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2341074
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details