BETA UTENSILI SPA Wrenches 642 13

Description
CHIAVI FISSE PER DINAMOMETRICHE 668 13
Request a Quote
Description
CHIAVI FISSE PER DINAMOMETRICHE 668 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2251083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2251083
Wrenches 2251083
CHIAVI FISSE PER DINAMOMETRICHE 668 13

CHIAVI FISSE PER DINAMOMETRICHE 668 13

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2251083
Product Name Wrenches
Wrench Length 2.28 inch (58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details