BETA UTENSILI SPA Drill Bits 419 6X210

Description
BETA 419 6X210 Drill Bit
Request a Quote
Description
BETA 419 6X210 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2250990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2250990
Drill Bits 2250990
BETA 419 6X210 Drill Bit

BETA 419 6X210 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2250990
Product Name Drill Bits
OAL 8.27 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Drill Bit - T2 29 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details