BETA UTENSILI SPA Drill Bits 415 8,50

Description
BETA 415 8,50 Drill Bit
Request a Quote
Description
BETA 415 8,50 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2250920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2250920
Drill Bits 2250920
BETA 415 8,50 Drill Bit

BETA 415 8,50 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2250920
Product Name Drill Bits
OAL 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238489 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
#18 Carbide Jobber Drill with Composite Tip - 220-1695 #18 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Drill Bits, Cobalt - For Metal - 711405-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details