BETA UTENSILI SPA Drill Bits 412L 10,00

Description
BETA 412L 10,00 Drill Bit
Request a Quote
Description
BETA 412L 10,00 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2257644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2257644
Drill Bits 2257644
BETA 412L 10,00 Drill Bit

BETA 412L 10,00 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2257644
Product Name Drill Bits
OAL 7.24 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.083 inch (2.1 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 635 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 1.375 inch (22.2 to 34.9 mm)
View Details