BETA UTENSILI SPA Wrenches 3955 32X36

Description
BETA 3955 32X36 Wrench
Request a Quote
Description
BETA 3955 32X36 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2257527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2257527
Wrenches 2257527
BETA 3955 32X36 Wrench

BETA 3955 32X36 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2257527
Product Name Wrenches
Wrench Length 12.56 inch (319 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details