BETA UTENSILI SPA Wrenches 363 450

Description
GIRATUBI AMERICANO IN ALLUMINIO 450
Request a Quote
Description
GIRATUBI AMERICANO IN ALLUMINIO 450
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2346266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2346266
Wrenches 2346266
GIRATUBI AMERICANO IN ALLUMINIO 450

GIRATUBI AMERICANO IN ALLUMINIO 450

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2346266
Product Name Wrenches
Wrench Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details