BETA UTENSILI SPA Wrenches 363 350

Description
GIRATUBI AMERICANO IN ALLUMINIO 350
Request a Quote
Description
GIRATUBI AMERICANO IN ALLUMINIO 350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2346265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2346265
Wrenches 2346265
GIRATUBI AMERICANO IN ALLUMINIO 350

GIRATUBI AMERICANO IN ALLUMINIO 350

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2346265
Product Name Wrenches
Wrench Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details