BETA UTENSILI SPA Wrenches 362 200

Description
BETA 362 200 Wrench
Request a Quote
Description
BETA 362 200 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2346256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2346256
Wrenches 2346256
BETA 362 200 Wrench

BETA 362 200 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2346256
Product Name Wrenches
Wrench Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details