Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL FILES, RASPS, AND RIFFLERS
BETA UTENSILI SPA
1719BMD8/T -- FILES
BETA UTENSILI SPA
Files
1719BMD8/T
Description
LIME BM TRIANGOLARI BASTARDATE 8" BMD8/T
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LIME BM TRIANGOLARI BASTARDATE 8" BMD8/T
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Files
2257429
Files
2257429
LIME BM TRIANGOLARI BASTARDATE 8" BMD8/T
LIME BM TRIANGOLARI BASTARDATE 8" BMD8/T
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Files, Rasps, and Rifflers
Product Number
2257429
Product Name
Files
Shape / Type
Three Square (Triangular); Triangular
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Files
2755179
Specs
Shape / Type
Flat; Flat
Cut Style / Teeth Type
Bastard
Pattern & Cut
American - Bastard
View Details
DME Company
Tell Needle Files
Specs
Shape / Type
Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Barrette; Knife; Warding; Needle; Equaling
Cut Style / Teeth Type
Single Cut
Pattern & Cut
Medium (optional feature); Fine (optional feature)
View Details
Gilson Company, Inc.
Accu-Max Spinning Riffler, 2" Topsize, 1.8 cf., 115V/60Hz
SP-245
View Details
Stahlwille North America
12035 - Engineers file, three-square
72140100
Specs
Shape / Type
Three Square (Triangular)
Length
8.27 inch (210 mm)
View Details