BETA UTENSILI SPA Files 1719BMD12/P

Description
LIME BM PIATTE BASTARDE 12" D12/P
Request a Quote
Description
LIME BM PIATTE BASTARDE 12" D12/P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Files - 2257413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Files
2257413
Files 2257413
LIME BM PIATTE BASTARDE 12" D12/P

LIME BM PIATTE BASTARDE 12" D12/P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Files, Rasps, and Rifflers
Product Number 2257413
Product Name Files
Shape / Type Flat; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Length 6.3 inch (160 mm)
View Details
12200 - Hand vice - 71200000 - Stahlwille North America
Stahlwille North America
Specs
Shape / Type Hand / Pottance
Length 5.71 inch (145 mm)
View Details
Finishing/Polishing Equipment - Half Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Crossing / Oval; Knife; Riffler
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 3.5 inch (88.9 mm)
View Details
Swiss Die Sinker Riffler - SDS988 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut 6" #988 Swiss
View Details