BETA UTENSILI SPA Pliers 1491A

Description
PINZE REGOLABILI FILTRI OLIO AUTO A
Request a Quote
Description
PINZE REGOLABILI FILTRI OLIO AUTO A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2257109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2257109
Pliers 2257109
PINZE REGOLABILI FILTRI OLIO AUTO A

PINZE REGOLABILI FILTRI OLIO AUTO A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2257109
Product Name Pliers
Length 13.58 inch (345 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details