BETA UTENSILI SPA Pliers 1476A

Description
BETA 1476A Mole Grips
Request a Quote
Description
BETA 1476A Mole Grips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2257068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2257068
Pliers 2257068
BETA 1476A Mole Grips

BETA 1476A Mole Grips

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2257068
Product Name Pliers
Length 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details
6546 - Circlip pliers for outside circlips - 65466011 - Stahlwille North America
Specs
Type Retaining-Ring
Length 4.92 inch (125 mm)
Weight 3.7 oz (1.03 N)
View Details