BETA UTENSILI SPA Pliers 1473A

Description
PINZE OETIKER®C/REGGIASOLA A 230
Request a Quote
Description
PINZE OETIKER®C/REGGIASOLA A 230
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2257059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2257059
Pliers 2257059
PINZE OETIKER®C/REGGIASOLA A 230

PINZE OETIKER®C/REGGIASOLA A 230

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2257059
Product Name Pliers
Length 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details
6617 - Lever action top cutters - 66170180 - Stahlwille North America
Specs
Length 7.09 inch (180 mm)
Weight 13.9 oz (3.86 N)
View Details