BETA UTENSILI SPA Spanners 142 32

Description
BETA 142 32 Combination Ratchet Spanner
Request a Quote
Description
BETA 142 32 Combination Ratchet Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2345996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2345996
Spanners 2345996
BETA 142 32 Combination Ratchet Spanner

BETA 142 32 Combination Ratchet Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2345996
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details