BETA UTENSILI SPA Spanners 141 18

Description
BETA 141 18 Combination Ratchet Spanner
Request a Quote
Description
BETA 141 18 Combination Ratchet Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2345722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2345722
Spanners 2345722
BETA 141 18 Combination Ratchet Spanner

BETA 141 18 Combination Ratchet Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2345722
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details