BETA UTENSILI SPA Screwdriver Sets 1292/S4

Description
GIRAVITE PH BETAMAX SERIE 4PZ /S4
Request a Quote
Description
GIRAVITE PH BETAMAX SERIE 4PZ /S4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 2345347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
2345347
Screwdriver Sets 2345347
GIRAVITE PH BETAMAX SERIE 4PZ /S4

GIRAVITE PH BETAMAX SERIE 4PZ /S4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2345347
Product Name Screwdriver Sets
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 215917 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details
Screwdriver - 34001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details