BETA UTENSILI SPA Screwdrivers 1260 8X200

Description
GIRAVITE LAMA PIATTA BETAGRIP 8X200
Request a Quote
Description
GIRAVITE LAMA PIATTA BETAGRIP 8X200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2345115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2345115
Screwdrivers 2345115
GIRAVITE LAMA PIATTA BETAGRIP 8X200

GIRAVITE LAMA PIATTA BETAGRIP 8X200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2345115
Product Name Screwdrivers
Overall Length 12.87 inch (327 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Quickset Adjustable Torque Screwdriver - 016550 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 5 to 50 In-lbs (5.77 to 57.65 kg-cm)
View Details