BETA UTENSILI SPA Wrenches 120 32

Description
CHIAVI A CRICCHETTO POLIGONALI APER 32
Request a Quote
Description
CHIAVI A CRICCHETTO POLIGONALI APER 32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2344976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2344976
Wrenches 2344976
CHIAVI A CRICCHETTO POLIGONALI APER 32

CHIAVI A CRICCHETTO POLIGONALI APER 32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2344976
Product Name Wrenches
Wrench Length 12.6 inch (320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details