BETA UTENSILI SPA Wrenches 120 30

Description
CHIAVI A CRICCHETTO POLIGONALI APER 30
Request a Quote
Description
CHIAVI A CRICCHETTO POLIGONALI APER 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2344975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2344975
Wrenches 2344975
CHIAVI A CRICCHETTO POLIGONALI APER 30

CHIAVI A CRICCHETTO POLIGONALI APER 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2344975
Product Name Wrenches
Wrench Length 12.6 inch (320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details